ITT Cannon Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon KPSE07F12-10SA206

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 12, 10 Position, from the ITT Cannon product range is designed for panel mounting applications. It features a bayonet coupling style and accommodates crimp socket contacts, ensuring secure and reliable connections. This connector is RoHS compliant, making it suitable for environmentally conscious projects. Its robust design is ideal for various applications, including those in harsh environments, where durability and performance are critical. The 10-position configuration allows for versatile connectivity options, making it a practical choice for engineers seeking reliable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 12, 10 Position, from the ITT Cannon product range is designed for panel mounting applications. It features a bayonet coupling style and accommodates crimp socket contacts, ensuring secure and reliable connections. This connector is RoHS compliant, making it suitable for environmentally conscious projects. Its robust design is ideal for various applications, including those in harsh environments, where durability and performance are critical. The 10-position configuration allows for versatile connectivity options, making it a practical choice for engineers seeking reliable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon - 40M0108 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon
40M0108
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon 40M0108
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M0108
Product Name Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data