ITT Cannon Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon KPSE07B10-6S

Description
KPSE 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07B10-6S - PEI-Genesis
Philadelphia, PA, United States
KPSE 6C 6#20 SKT RECP

KPSE 6C 6#20 SKT RECP

Buy Now
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon - 01K9424 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon
01K9424
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon 01K9424
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07B10-6S 01K9424
Product Name Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-WR4-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Plus Receptacle - 888N-F12AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NASQ-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details