ITT Cannon Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Itt Cannon KPSE07A14-15PZ

Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07A14-15PZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 15C 14#20 1#16 PIN RECP

KPSE 15C 14#20 1#16 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Itt Cannon - 01K9408 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Itt Cannon
01K9408
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Itt Cannon 01K9408
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07A14-15PZ 01K9408
Product Name Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22029-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details