ITT CANNON
KPSE07A12-10PF0 -- KPSE 10C 10#20 PIN RECP ITT CANNON
ITT Cannon
Kpse 10C 10#20 Pin Recp Itt Cannon
KPSE07A12-10PF0
Description
KPSE 10C 10#20 PIN RECP
Description
KPSE 10C 10#20 PIN RECP
Suppliers
Kpse 10C 10#20 Pin Recp Itt Cannon
71K5572
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
71K5572 |
|
Product Name
|
Kpse 10C 10#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details