ITT CANNON
KPSE06US12-3P -- KPSE 3C 3#16 PIN PLUG ITT CANNON
ITT Cannon
Kpse 3C 3#16 Pin Plug Itt Cannon
KPSE06US12-3P
Description
KPSE 3C 3#16 PIN PLUG
Description
KPSE 3C 3#16 PIN PLUG
Suppliers
Kpse 3C 3#16 Pin Plug Itt Cannon
48M3089
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
48M3089 |
|
Product Name
|
Kpse 3C 3#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers