ITT CANNON
KPSE06U22-55P -- KPSE 55C 55#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 55C 55#20 Pin Plug Itt Cannon
KPSE06U22-55P
Description
KPSE 55C 55#20 PIN PLUG
Description
KPSE 55C 55#20 PIN PLUG
Suppliers
Kpse 55C 55#20 Pin Plug Itt Cannon
95K5169
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
95K5169 |
|
Product Name
|
Kpse 55C 55#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
28 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details