ITT Cannon Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon KPSE06J22-21S

Description
KPSE 21C 21#16 SKT PLUG
Request a Quote Datasheet
Description
KPSE 21C 21#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06J22-21S - PEI-Genesis
Philadelphia, PA, United States
KPSE 21C 21#16 SKT PLUG

KPSE 21C 21#16 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon - 01K9360 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
01K9360
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon 01K9360
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06J22-21S 01K9360
Product Name Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1874/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details