ITT Cannon Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon KPSE06F24-61P

Description
KPSE 61C 61#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 61C 61#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06F24-61P - PEI-Genesis
Philadelphia, PA, United States
KPSE 61C 61#20 PIN PLUG

KPSE 61C 61#20 PIN PLUG

Buy Now
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon - 35C2409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon
35C2409
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon 35C2409
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 61Ct Pin Itt Cannon - 50AJ3668 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 61Ct Pin Itt Cannon
50AJ3668
Connector Circular Straight Plug 61Ct Pin Itt Cannon 50AJ3668
CONNECTOR CIRCULAR STRAIGHT PLUG 61CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 61CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06F24-61P 35C2409 50AJ3668
Product Name Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 61Ct Pin Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details