26482 - STYLE SERIES I & MIL BAT
KPSE 5C 5#16 PIN PLUG
KPSE 5C 5#16 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-KPSE06F14-5P-ND | ITT Cannon KPSE06F14-5P | KPSE06F14-5P | 93B7561 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 1000 to 1400 volts | |||
| Current Rating | 13.0 amps |