ITT CANNON
KPSE06F14-19PWF0 -- KPSE 19C 19#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 19C 19#20 Pin Plug Itt Cannon
KPSE06F14-19PWF0
Description
KPSE 19C 19#20 PIN PLUG
Description
KPSE 19C 19#20 PIN PLUG
Suppliers
Kpse 19C 19#20 Pin Plug Itt Cannon
68Y4598
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
68Y4598 |
|
Product Name
|
Kpse 19C 19#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
77 Degrees
Termination
Crimp
View Details