ITT Cannon Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon KPSE06F14-15PY

Description
KPSE 15C 14#20 1#16 PIN PLUG
Request a Quote Datasheet
Description
KPSE 15C 14#20 1#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06F14-15PY - PEI-Genesis
Philadelphia, PA, United States
KPSE 15C 14#20 1#16 PIN PLUG

KPSE 15C 14#20 1#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
KPSE 15C 14#20 1#16 PIN PLUG

KPSE 15C 14#20 1#16 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon - 66H9876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
66H9876
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon 66H9876
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06F14-15PY KPSE06F14-15PY 66H9876
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products