ITT Cannon
Kpse 19C 19#20 Pin Plug Itt Cannon
KPSE06E14-19PWF26F42
Description
KPSE 19C 19#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 19C 19#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 19C 19#20 Pin Plug Itt Cannon
79K7610
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06E14-19PWF26F42 |
KPSE06E14-19PWF26F42 |
79K7610 |
|
Product Name
|
|
|
Kpse 19C 19#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details