ITT Cannon
Kpse 6C 6#20 Pin Plug Itt Cannon
KPSE06E10-6PA206
Description
KPSE 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 6C 6#20 Pin Plug Itt Cannon
17X6671
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06E10-6PA206 |
17X6671 |
|
Product Name
|
|
Kpse 6C 6#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers