ITT CANNON
KPSE06CG16-26P -- KPSE 26C 26#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 26C 26#20 Pin Plug Itt Cannon
KPSE06CG16-26P
Description
KPSE 26C 26#20 PIN PLUG
Description
KPSE 26C 26#20 PIN PLUG
Suppliers
Kpse 26C 26#20 Pin Plug Itt Cannon
75R6142
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75R6142 |
|
Product Name
|
Kpse 26C 26#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry
Straight
Voltage Rating
350 volts
View Details