ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPSE06B22-55P

Description
KPSE 55C 55#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 55C 55#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06B22-55P - PEI-Genesis
Philadelphia, PA, United States
KPSE 55C 55#20 PIN PLUG

KPSE 55C 55#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
KPSE 55C 55#20 PIN PLUG

KPSE 55C 55#20 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 91B3026 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
91B3026
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 91B3026
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
26482 - Style Series I & Mil Battery Itt Cannon - 37P7528 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P7528
26482 - Style Series I & Mil Battery Itt Cannon 37P7528
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06B22-55P KPSE06B22-55P 91B3026 37P7528
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details