ITT Cannon Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon KPSE06B14-15SW

Description
KPSE 15C 14#20 1#16 SKT PLUG
Request a Quote
Description
KPSE 15C 14#20 1#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 15 Position, Cable, part number KPSE06B14-15SW, is designed for general duty applications and features a straight plug shell style. It accommodates 14 contacts of size 20 and 1 contact of size 16, utilizing crimp contacts for secure connections. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an insulator resistance of approximately 5000 MOhm. The connector is designed to meet IP67 standards for water tightness and is tested according to VG95319 specifications. It is suitable for applications requiring reliable performance in harsh conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 15 Position, Cable, part number KPSE06B14-15SW, is designed for general duty applications and features a straight plug shell style. It accommodates 14 contacts of size 20 and 1 contact of size 16, utilizing crimp contacts for secure connections. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an insulator resistance of approximately 5000 MOhm. The connector is designed to meet IP67 standards for water tightness and is tested according to VG95319 specifications. It is suitable for applications requiring reliable performance in harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 15C 14#20 1#16 SKT PLUG

KPSE 15C 14#20 1#16 SKT PLUG

Buy Now
 - ITT Cannon KPSE06B14-15SW - PEI-Genesis
Philadelphia, PA, United States
KPSE 15C 14#20 1#16 SKT PLUG

KPSE 15C 14#20 1#16 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon - 01K8869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
01K8869
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon 01K8869
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06B14-15SW ITT Cannon KPSE06B14-15SW 01K8869
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers