ITT Cannon Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon KPSE06B14-15P

Description
KPSE 15C 14#20 1#16 PIN PLUG
Request a Quote
Description
KPSE 15C 14#20 1#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06B14-15P - PEI-Genesis
Philadelphia, PA, United States
KPSE 15C 14#20 1#16 PIN PLUG

KPSE 15C 14#20 1#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
KPSE 15C 14#20 1#16 PIN PLUG

KPSE 15C 14#20 1#16 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon - 01K8866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
01K8866
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon 01K8866
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 15 Pin Contacts Itt Cannon - 61AK2015 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 15 Pin Contacts Itt Cannon
61AK2015
Connector Circular Straight Plug 15 Pin Contacts Itt Cannon 61AK2015
CONNECTOR CIRCULAR STRAIGHT PLUG 15 PIN CONTACTS

CONNECTOR CIRCULAR STRAIGHT PLUG 15 PIN CONTACTS

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06B14-15P KPSE06B14-15P 01K8866 61AK2015
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 15 Pin Contacts Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details