ITT Cannon Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon KPSE06A22-21S

Description
KPSE 21C 21#16 SKT PLUG
Request a Quote Datasheet
Description
KPSE 21C 21#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06A22-21S - PEI-Genesis
Philadelphia, PA, United States
KPSE 21C 21#16 SKT PLUG

KPSE 21C 21#16 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon - 24C4833 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
24C4833
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon 24C4833
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06A22-21S 24C4833
Product Name Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products