ITT Cannon Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon KPSE06A16-26P

Description
KPSE 26C 26#20 PIN PLUG
Request a Quote
Description
KPSE 26C 26#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06A16-26P - PEI-Genesis
Philadelphia, PA, United States
KPSE 26C 26#20 PIN PLUG

KPSE 26C 26#20 PIN PLUG

Buy Now
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon - 01K8803 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
01K8803
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon 01K8803
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 26 Pin Contacts Itt Cannon - 61AK2013 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 26 Pin Contacts Itt Cannon
61AK2013
Connector Circular Straight Plug 26 Pin Contacts Itt Cannon 61AK2013
CONNECTOR CIRCULAR STRAIGHT PLUG 26 PIN CONTACTS

CONNECTOR CIRCULAR STRAIGHT PLUG 26 PIN CONTACTS

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06A16-26P 01K8803 61AK2013
Product Name Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 26 Pin Contacts Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details