ITT Cannon
Kpse 5C 5#16 Pin Plug Itt Cannon
KPSE05A14-5P
Description
KPSE 5C 5#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 5C 5#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 5C 5#16 Pin Plug Itt Cannon
25T4636
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE05A14-5P |
KPSE05A14-5P |
25T4636 |
|
Product Name
|
|
|
Kpse 5C 5#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
10 to 14 AWG
View Details
4 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details