ITT Cannon
Kpse 3C 3#16 Pin Recp Itt Cannon
KPSE03A12-3P
Description
KPSE 3C 3#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 3C 3#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 3C 3#16 Pin Recp Itt Cannon
73R2244
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE03A12-3P |
KPSE03A12-3P |
73R2244 |
|
Product Name
|
|
|
Kpse 3C 3#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details