ITT Cannon
Kpse 21C 21#16 Pin Recp Itt Cannon
KPSE03-22-21P
Description
KPSE 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Description
KPSE 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 21C 21#16 Pin Recp Itt Cannon
79M3376
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPSE03-22-21P |
79M3376 |
|
Product Name
|
|
Kpse 21C 21#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination
Crimp
Mounting
Fixing Screw
View Details