ITT Cannon
Kpse 8C 8#16 Pin Recp Itt Cannon
KPSE02E16-8PA206
Description
KPSE 8C 8#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 8C 8#16 Pin Recp Itt Cannon
34K6598
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE02E16-8PA206 |
KPSE02E16-8PA206 |
34K6598 |
|
Product Name
|
|
|
Kpse 8C 8#16 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
17500 volts
Current Rating
23.0 amps
View Details
Connector Type
Board Mount Connector; USB (optional feature)
Gender
Female / Jack
Geometry
Right Angle
View Details
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details