Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1003317-KPSE02E14-5P
Packaging: Bulk
Number of Positions: 5
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Voltage Rating: 1000VAC, 1400VDC
Current Rating: 13A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 14-5
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Commercial
CONN RCPT MALE 5POS GOLD CRIMP Product overview: KPSE02E14-5P from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-KPSE02E14-5P can be used for catalog matching and distributor lookup.
KPSE 5C 5#16 PIN RECP
KPSE 5C 5#16 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003317-KPSE02E14-5P | 436-KPSE02E14-5P | KPSE02E14-5P | ITT Cannon KPSE02E14-5P | 1003-KPSE02E14-5P-ND | 24C0349 |
| Product Name | Circular Connectors - KPSE02E14-5P | Electronic Connector | Circular Connector Assemblies | Circular Connector, Receptacle, Size 14, 5 Position, Box; Product Range Itt Cannon | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Termination | Crimp | Crimp | ||||
| Mounting | Panel Mount, Flange | Panel Mount | ||||
| Voltage Rating | 1000 to 1400 volts | 1000 to 1400 volts | 1000 to 1400 volts |