ITT Cannon Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Itt Cannon KPSE02E14-19PY

Description
KPSE 19C 19#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 19C 19#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 19C 19#20 PIN RECP

KPSE 19C 19#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Itt Cannon - 66H9775 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Itt Cannon
66H9775
Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Itt Cannon 66H9775
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 19 POSITION, BOX; Product Range:KPSE Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE02E14-19PY 66H9775
Product Name Circular Connector, Receptacle, Size 14, 19 Position, Box; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 2243-SK9-016-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers