ITT Cannon Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon KPSE01J18-32PZ

Description
KPSE 32C 32#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 32C 32#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01J18-32PZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 32C 32#20 PIN RECP

KPSE 32C 32#20 PIN RECP

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon - 01K8527 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
01K8527
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon 01K8527
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01J18-32PZ 01K8527
Product Name Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details