ITT Cannon Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon KPSE01F16-26PY

Description
KPSE 26C 26#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 26C 26#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 26C 26#20 PIN RECP

KPSE 26C 26#20 PIN RECP

Buy Now
 - ITT Cannon KPSE01F16-26PY - PEI-Genesis
Philadelphia, PA, United States
KPSE 26C 26#20 PIN RECP

KPSE 26C 26#20 PIN RECP

Buy Now
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon - 01K8481 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
01K8481
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon 01K8481
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE01F16-26PY ITT Cannon KPSE01F16-26PY 01K8481
Product Name Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products