ITT Cannon Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon KPSE01F14-15P

Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote
Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01F14-15P - PEI-Genesis
Philadelphia, PA, United States
KPSE 15C 14#20 1#16 PIN RECP

KPSE 15C 14#20 1#16 PIN RECP

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon - 01K8474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
01K8474
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon 01K8474
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Cable Plug 15Ct Pin Itt Cannon - 50AJ3451 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 15Ct Pin Itt Cannon
50AJ3451
Connector Circular Cable Plug 15Ct Pin Itt Cannon 50AJ3451
CONNECTOR CIRCULAR CABLE PLUG 15CT PIN

CONNECTOR CIRCULAR CABLE PLUG 15CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01F14-15P 01K8474 50AJ3451
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon Connector Circular Cable Plug 15Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data