ITT Cannon Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon KPSE01E22-21P

Description
KPSE 21C 21#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 21C 21#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01E22-21P - PEI-Genesis
Philadelphia, PA, United States
KPSE 21C 21#16 PIN RECP

KPSE 21C 21#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPSE 21C 21#16 PIN RECP

KPSE 21C 21#16 PIN RECP

Buy Now
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon - 01K8450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
01K8450
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon 01K8450
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01E22-21P KPSE01E22-21P 01K8450
Product Name Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products