ITT Cannon Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon KPSE01E20-16PW

Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 16C 16#16 PIN RECP

KPSE 16C 16#16 PIN RECP

Buy Now
 - ITT Cannon KPSE01E20-16PW - PEI-Genesis
Philadelphia, PA, United States
KPSE 16C 16#16 PIN RECP

KPSE 16C 16#16 PIN RECP

Buy Now
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon - 19M4435 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
19M4435
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon 19M4435
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE01E20-16PW ITT Cannon KPSE01E20-16PW 19M4435
Product Name Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details