ITT Cannon Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon KPSE01A14-15P

Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote
Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE01A14-15P - PEI-Genesis
Philadelphia, PA, United States
KPSE 15C 14#20 1#16 PIN RECP

KPSE 15C 14#20 1#16 PIN RECP

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon - 71K5526 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
71K5526
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon 71K5526
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Wall Mount Receptacle 15 Pin Contacts Itt Cannon - 61AK2004 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 15 Pin Contacts Itt Cannon
61AK2004
Connector Circular Wall Mount Receptacle 15 Pin Contacts Itt Cannon 61AK2004
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 15 PIN CONTACTS

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 15 PIN CONTACTS

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE01A14-15P 71K5526 61AK2004
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon Connector Circular Wall Mount Receptacle 15 Pin Contacts Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details