ITT Cannon Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Itt Cannon KPSE00P14-15P

Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 15C 14#20 1#16 PIN RECP

KPSE 15C 14#20 1#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Itt Cannon - 63K5601 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Itt Cannon
63K5601
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Itt Cannon 63K5601
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE00P14-15P 63K5601
Product Name Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details