ITT Cannon Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon KPSE00F22-55PW

Description
KPSE 55C 55#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 55C 55#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 55C 55#20 PIN RECP

KPSE 55C 55#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon - 01K8285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon
01K8285
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon 01K8285
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE00F22-55PW 01K8285
Product Name Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details