ITT Cannon Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon KPSE00E24-61PZ

Description
KPSE 61C 61#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 61C 61#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE00E24-61PZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 61C 61#20 PIN RECP

KPSE 61C 61#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon - 01K8224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon
01K8224
Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon 01K8224
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE00E24-61PZ 01K8224
Product Name Circular Connector Receptacle, Size 24, 61 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details