ITT Cannon Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon KPSE00E12-3S

Description
KPSE 3C 3#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 3C 3#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 3C 3#16 SKT RECP

KPSE 3C 3#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon - 01K8121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon
01K8121
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon 01K8121
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE00E12-3S 01K8121
Product Name Circular Connector, Receptacle, Size 12, 3 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers