ITT Cannon Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon KPSE00B22-55S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon - 25K5230 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon
25K5230
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon 25K5230
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:KPSE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K5230
Product Name Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products