ITT CANNON
KJB6T17M26HE -- KJB 26C 26#20 PIN PLUG ITT CANNON
ITT Cannon
Kjb 26C 26#20 Pin Plug Itt Cannon
KJB6T17M26HE
Description
KJB 26C 26#20 PIN PLUG
Description
KJB 26C 26#20 PIN PLUG
Suppliers
Kjb 26C 26#20 Pin Plug Itt Cannon
76X7096
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76X7096 |
|
Product Name
|
Kjb 26C 26#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details