ITT Cannon Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon J2CE4821-20L0A-179

Description
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:48A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet
Description
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:48A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon - 34AK0870 - Newark, An Avnet Company
Chicago, IL, United States
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon
34AK0870
Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon 34AK0870
EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:48A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

EV CABLE, SAE J1772 PLUG-FREE END, 20FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:48A; Cable Length - Metric:6.1m; Cable Length - Imperial:20ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0870
Product Name Ev Cable, Sae J1772 Plug-Free End, 20Ft; No. Of Phases Itt Cannon
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - P214E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details