ITT Cannon Circular Cable Assemblies - J2CE4021-20 J2CE4021-20

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 763525-J2CE4021-20 Series: J2CE Color: Black Connector Type: Circular 05 pos Female, Right Angle to Wire Leads Length: 20.0' (6.10m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments - IP44 Categories: Cable Assemblies Introduction Date: August 17, 2015 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 763525-J2CE4021-20 Series: J2CE Color: Black Connector Type: Circular 05 pos Female, Right Angle to Wire Leads Length: 20.0' (6.10m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments - IP44 Categories: Cable Assemblies Introduction Date: August 17, 2015 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circular Cable Assemblies - J2CE4021-20
763525-J2CE4021-20
Circular Cable Assemblies - J2CE4021-20 763525-J2CE4021-20
Manufacturer: ITT Cannon, LLC Win Source Part Number: 763525-J2CE4021-20 Series: J2CE Color: Black Connector Type: Circular 05 pos Female, Right Angle to Wire Leads Length: 20.0' (6.10m) Cable Type: Round Shielding: Unshielded Usage: Industrial Environments - IP44 Categories: Cable Assemblies Introduction Date: August 17, 2015 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 763525-J2CE4021-20
Series: J2CE
Color: Black
Connector Type: Circular 05 pos Female, Right Angle to Wire Leads
Length: 20.0' (6.10m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments - IP44
Categories: Cable Assemblies
Introduction Date: August 17, 2015
ECCN: EAR99
Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 763525-J2CE4021-20
Product Name Circular Cable Assemblies - J2CE4021-20
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK1031-6451-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details