ITT Cannon Ev Cable, Sae J1772 Plug-Free End, 15Ft; No. Of Phases Itt Cannon J2CE4021-15L0A

Description
EV CABLE, SAE J1772 PLUG-FREE END, 15FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:40A; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet
Description
EV CABLE, SAE J1772 PLUG-FREE END, 15FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:40A; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ev Cable, Sae J1772 Plug-Free End, 15Ft; No. Of Phases Itt Cannon - 34AK0861 - Newark, An Avnet Company
Chicago, IL, United States
Ev Cable, Sae J1772 Plug-Free End, 15Ft; No. Of Phases Itt Cannon
34AK0861
Ev Cable, Sae J1772 Plug-Free End, 15Ft; No. Of Phases Itt Cannon 34AK0861
EV CABLE, SAE J1772 PLUG-FREE END, 15FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:40A; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

EV CABLE, SAE J1772 PLUG-FREE END, 15FT; No. of Phases:Single Phase; Voltage Rating:240VAC; Current Rating:40A; Cable Length - Metric:4.6m; Cable Length - Imperial:15ft; No. of Power Contacts:3 (L, N, PE); Connector Type B:Free End

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AK0861
Product Name Ev Cable, Sae J1772 Plug-Free End, 15Ft; No. Of Phases Itt Cannon
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products