ITT Cannon D Sub Contact, Pin, 12Awg, Solder; For Use With Itt Cannon DM53745-7

Description
D SUB CONTACT, PIN, 12AWG, SOLDER; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder; Contact Size:8RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, 12AWG, SOLDER; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder; Contact Size:8RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 12Awg, Solder; For Use With Itt Cannon - 47M0081 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 12Awg, Solder; For Use With Itt Cannon
47M0081
D Sub Contact, Pin, 12Awg, Solder; For Use With Itt Cannon 47M0081
D SUB CONTACT, PIN, 12AWG, SOLDER; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder; Contact Size:8RoHS Compliant: Yes

D SUB CONTACT, PIN, 12AWG, SOLDER; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Solder; Contact Size:8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47M0081
Product Name D Sub Contact, Pin, 12Awg, Solder; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-12-0222-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details