ITT Cannon D Sub Contact, Socket, Crimp; For Use With Itt Cannon DM53742-16

Description
D SUB CONTACT, SOCKET, CRIMP; For Use With:-; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, CRIMP; For Use With:-; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Crimp; For Use With Itt Cannon - 47M0073 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Crimp; For Use With Itt Cannon
47M0073
D Sub Contact, Socket, Crimp; For Use With Itt Cannon 47M0073
D SUB CONTACT, SOCKET, CRIMP; For Use With:-; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes

D SUB CONTACT, SOCKET, CRIMP; For Use With:-; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47M0073
Product Name D Sub Contact, Socket, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0688 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature)
View Details