ITT Cannon D Sub Contact, Coax, Pin, Crimp, 50 Ohm; For Use With Itt Cannon DM53740

Description
D SUB CONTACT, COAX, PIN, CRIMP, 50 OHM; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, COAX, PIN, CRIMP, 50 OHM; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Coax, Pin, Crimp, 50 Ohm; For Use With Itt Cannon - 28H8422 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Coax, Pin, Crimp, 50 Ohm; For Use With Itt Cannon
28H8422
D Sub Contact, Coax, Pin, Crimp, 50 Ohm; For Use With Itt Cannon 28H8422
D SUB CONTACT, COAX, PIN, CRIMP, 50 OHM; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, COAX, PIN, CRIMP, 50 OHM; For Use With:ITT Cannon Combo D Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28H8422
Product Name D Sub Contact, Coax, Pin, Crimp, 50 Ohm; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1703930-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details