ITT Cannon D Sub Contact, Pin, Solder; Contact Gender Itt Cannon DM53740-5005

Description
D SUB CONTACT, PIN, SOLDER; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Product Range:Combo D Series RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, SOLDER; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Product Range:Combo D Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Solder; Contact Gender Itt Cannon - 93F8828 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Solder; Contact Gender Itt Cannon
93F8828
D Sub Contact, Pin, Solder; Contact Gender Itt Cannon 93F8828
D SUB CONTACT, PIN, SOLDER; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Product Range:Combo D Series RoHS Compliant: Yes

D SUB CONTACT, PIN, SOLDER; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder; Product Range:Combo D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 93F8828
Product Name D Sub Contact, Pin, Solder; Contact Gender Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482024 - 0482024 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers