ITT Cannon D Sub Contact, Pin, Crimp; For Use With Itt Cannon DM53740-15

Description
D SUB CONTACT, PIN, CRIMP; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, CRIMP; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Crimp; For Use With Itt Cannon - 47M0069 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Crimp; For Use With Itt Cannon
47M0069
D Sub Contact, Pin, Crimp; For Use With Itt Cannon 47M0069
D SUB CONTACT, PIN, CRIMP; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes

D SUB CONTACT, PIN, CRIMP; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47M0069
Product Name D Sub Contact, Pin, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241388-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details