ITT Cannon D Sub Contact, Pin, Crimp; For Use With Itt Cannon DM53740-1

Description
D SUB CONTACT, PIN, CRIMP; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, CRIMP; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Contact, Pin, Crimp (part number 47M0068) is designed for use with ITT Cannon connectors. It features a copper alloy construction with gold plating for enhanced conductivity and corrosion resistance. The contact is suitable for crimp termination, accommodating a maximum current of 5A. This product is RoHS compliant, ensuring it meets environmental standards. The contact is part of a series that includes various configurations and tooling options for efficient assembly. Engineers should consider this contact for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The D Sub Contact, Pin, Crimp (part number 47M0068) is designed for use with ITT Cannon connectors. It features a copper alloy construction with gold plating for enhanced conductivity and corrosion resistance. The contact is suitable for crimp termination, accommodating a maximum current of 5A. This product is RoHS compliant, ensuring it meets environmental standards. The contact is part of a series that includes various configurations and tooling options for efficient assembly. Engineers should consider this contact for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Crimp; For Use With Itt Cannon - 47M0068 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Crimp; For Use With Itt Cannon
47M0068
D Sub Contact, Pin, Crimp; For Use With Itt Cannon 47M0068
D SUB CONTACT, PIN, CRIMP; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes

D SUB CONTACT, PIN, CRIMP; For Use With:-; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Contact Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47M0068
Product Name D Sub Contact, Pin, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141857-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details