ITT Cannon D Sub Contact, Socket, 16Awg, Crimp; For Use With Itt Cannon DM130343

Description
D SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 16Awg, Crimp; For Use With Itt Cannon - 24C9554 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 16Awg, Crimp; For Use With Itt Cannon
24C9554
D Sub Contact, Socket, 16Awg, Crimp; For Use With Itt Cannon 24C9554
D SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24C9554
Product Name D Sub Contact, Socket, 16Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Pulse Arc / Micro TIG Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details