ITT Cannon D Sub Contact, Socket, 16Awg, Crimp; For Use With Itt Cannon DM130343-4

Description
D SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG RoHS Compliant: No
Datasheet
Description
D SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 16Awg, Crimp; For Use With Itt Cannon - 24C9553 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 16Awg, Crimp; For Use With Itt Cannon
24C9553
D Sub Contact, Socket, 16Awg, Crimp; For Use With Itt Cannon 24C9553
D SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG RoHS Compliant: No

D SUB CONTACT, SOCKET, 16AWG, CRIMP; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24C9553
Product Name D Sub Contact, Socket, 16Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2312435-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 1571-1 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details