ITT Cannon D Sub Contact, Socket, 12Awg, Crimp; For Use With Itt Cannon DM130342

Description
D SUB CONTACT, SOCKET, 12AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 12AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Contact, Socket, 12AWG, Crimp, part number 24C9550, is designed for use with ITT Cannon Combo D*M Series Connectors. This socket contact is constructed from copper alloy and features gold plating, ensuring reliable electrical conductivity and resistance to corrosion. It accommodates wire sizes up to 12 AWG, making it suitable for various applications requiring robust interconnect solutions. Additionally, this product is RoHS compliant, aligning with environmental standards for hazardous substances. This contact is ideal for engineers seeking a dependable and compliant solution for their interconnect needs.

Datasheet Summary
Powered by GS/AI

The D Sub Contact, Socket, 12AWG, Crimp, part number 24C9550, is designed for use with ITT Cannon Combo D*M Series Connectors. This socket contact is constructed from copper alloy and features gold plating, ensuring reliable electrical conductivity and resistance to corrosion. It accommodates wire sizes up to 12 AWG, making it suitable for various applications requiring robust interconnect solutions. Additionally, this product is RoHS compliant, aligning with environmental standards for hazardous substances. This contact is ideal for engineers seeking a dependable and compliant solution for their interconnect needs.

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 12Awg, Crimp; For Use With Itt Cannon - 24C9550 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 12Awg, Crimp; For Use With Itt Cannon
24C9550
D Sub Contact, Socket, 12Awg, Crimp; For Use With Itt Cannon 24C9550
D SUB CONTACT, SOCKET, 12AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 12AWG, CRIMP; For Use With:ITT Cannon Combo D*M Series Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24C9550
Product Name D Sub Contact, Socket, 12Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
C Battery Spring - BCC - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Stamping
View Details