ITT Cannon D Sub Contact, Socket, 12Awg, Crimp; For Use With Itt Cannon DM130342-4

Description
D SUB CONTACT, SOCKET, 12AWG, CRIMP; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 12AWG, CRIMP; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 12Awg, Crimp; For Use With Itt Cannon - 61H3532 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 12Awg, Crimp; For Use With Itt Cannon
61H3532
D Sub Contact, Socket, 12Awg, Crimp; For Use With Itt Cannon 61H3532
D SUB CONTACT, SOCKET, 12AWG, CRIMP; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 12AWG, CRIMP; For Use With:ITT Cannon D*M Series Combo D Subminiature Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61H3532
Product Name D Sub Contact, Socket, 12Awg, Crimp; For Use With Itt Cannon
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177909-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details